Te-Co, Inc. Dog Point Hand Knob Screw: 5/16-18 Thread x 2-1/2 Length 31032

Description
Product Information Material: Knob: Cast Aluminum Stem: 12L14 Steel Stem only: Black Oxide Finish, Case Hardened Many sizes conform to TCMAI standards Use when hand tightening is necessary for holding or clamping Dog point prevents damage to end threads Dog Point Hand Knob Screws

Suppliers

Company
Product
Description
Supplier Links
Dog Point Hand Knob Screw: 5/16-18 Thread x 2-1/2 Length - 31032 - Te-Co, Inc.
Union, OH, USA
Dog Point Hand Knob Screw: 5/16-18 Thread x 2-1/2 Length
31032
Dog Point Hand Knob Screw: 5/16-18 Thread x 2-1/2 Length 31032
Product Information Material: Knob: Cast Aluminum Stem: 12L14 Steel Stem only: Black Oxide Finish, Case Hardened Many sizes conform to TCMAI standards Use when hand tightening is necessary for holding or clamping Dog point prevents damage to end threads Dog Point Hand Knob Screws

Product Information

  • Material:
    • Knob: Cast Aluminum
    • Stem: 12L14 Steel
  • Stem only: Black Oxide Finish, Case Hardened
  • Many sizes conform to TCMAI standards
  • Use when hand tightening is necessary for holding or clamping
  • Dog point prevents damage to end threads
  • Dog Point Hand Knob Screws
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Knobs (industrial)
Product Number 31032
Product Name Dog Point Hand Knob Screw: 5/16-18 Thread x 2-1/2 Length
Knob Type Clamping / Torque Knob; Four Arms / Lobes
Knob Material Metal
Material Description Cast Aluminum Knob, Steel Stem
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Plastic Ball Knobs - 31309 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Available in Red or Black
Knob Material Plastic
View Details
Stainless Steel Hand Knob - KMDFS-40-M8-HP - NBK America LLC
Specs
Knob Material Metal
Diameter / Width 0.6299 inches (16 mm)
Height 1.18 inches (30 mm)
View Details