TE Connectivity Switch Knobs 9-1437621-4

Description
Body Features Primary Product Color : Natural Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 31.75 MM  [1.25 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 9-1437621-4 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
9-1437621-4
Switch Knobs 9-1437621-4
Body Features Primary Product Color : Natural Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 31.75 MM  [1.25 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Aluminum

Configuration Features


  • Knob Design : Straight Knurl
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 31.75 MM  [1.25 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top & Side
  • Indicator Style : Line
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 9-1437621-4
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products