TE Connectivity Switch Knobs 3-1437624-2

Description
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 25.9 MM  [1.02 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : 0-10 Numerals
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 25.9 MM  [1.02 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : 0-10 Numerals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 3-1437624-2 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
3-1437624-2
Switch Knobs 3-1437624-2
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 25.9 MM  [1.02 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : 0-10 Numerals

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Molded Phenolic Resin

Configuration Features


  • Knob Design : Straight Knurl
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 25.9 MM  [1.02 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : On Skirt
  • Indicator Style : 0-10 Numerals
Buy Now Datasheet
Knob, Round Shaft, Phenolic, 25.9Mm Alcoswitch Te Connectivity - 74AJ9494 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Round Shaft, Phenolic, 25.9Mm Alcoswitch Te Connectivity
74AJ9494
Knob, Round Shaft, Phenolic, 25.9Mm Alcoswitch Te Connectivity 74AJ9494
KNOB, ROUND SHAFT, PHENOLIC, 25.9MM

KNOB, ROUND SHAFT, PHENOLIC, 25.9MM

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 3-1437624-2 74AJ9494
Product Name Switch Knobs Knob, Round Shaft, Phenolic, 25.9Mm Alcoswitch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 1437624-6 - TE Connectivity
View Details
2 suppliers
Knobs - 450-1696-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
3 suppliers
Knobs - 450-1712-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details