Available in 3 shaft sizes: 6mm splined, 4mm D and 6mm D. Black polypropylene moulding with coloured indicator line. Smooth velvet feel. For suitable potentiometers see Resistors section
Shaft Size = 6mm
Knob Diameter = 11mm
Knob Height = 13.5mm
Body Colour = Black
Indicator Colour = White
For Use With = Rotary Switch
Knob Type = Push On Knob
RS Components, Ltd. | |
---|---|
Product Category | Knobs (industrial) |
Product Number | 2994812 |
Knob Type | Instrument / Control Knob; Pushbutton |