TE Connectivity Switch Knobs 5-1437624-5

Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Plain Quarate Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 17 MM  [.669 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top, Side & Skirt Indicator Style : Line & Arrow
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Plain Quarate Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 17 MM  [.669 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top, Side & Skirt Indicator Style : Line & Arrow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 5-1437624-5 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
5-1437624-5
Switch Knobs 5-1437624-5
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Plain Quarate Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 17 MM  [.669 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top, Side & Skirt Indicator Style : Line & Arrow

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Phenolic

Configuration Features


  • Knob Design : Plain Quarate
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 17 MM  [.669 INCH ]
  • Shaft Size : 3.17 MM  [.125 INCH ]

Identification Marking


  • Indicator Location : Top, Side & Skirt
  • Indicator Style : Line & Arrow
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 5-1437624-5
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1719-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
View Details
3 suppliers
Knobs - KS500B1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Metal
View Details
Straight Knurled Skirt Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 57F2326 - Newark, An Avnet Company
Specs
Knob Material Metal
Material Description Aluminium
View Details
Switch Knobs - 3-1437621-6 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.5000 inches (12.7 mm)
View Details