nVent Electric Top-Mount Air Conditioner PAC416T68

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top-Mount Air Conditioner - PAC416T68 - nVent Electric
St. Louis Park, MN, United States
Top-Mount Air Conditioner
PAC416T68
Top-Mount Air Conditioner PAC416T68
Top-Mount Air Conditioner Top-Mount Air Conditioners replace the solid top in a standard assembly. Air conditioners require no hole cutting or special kits for installation. These air conditioners are available with cooling capacities of 2200 and 4000 BTU/hr. and are equipped with an adjustable thermostat for optimal enclosure temperature regulation. Top-Mount Air Conditioners are finished with RAL 7035 textured light-gray polyester powder paint. Installing this air conditioner on an enclosure maintains the Type 12 rating. 1. Gasket kit and hardware for mounting to enclosure are included. 2. Condensate overflow drain hose included.

Top-Mount Air Conditioner

Top-Mount Air Conditioners replace the solid top in a standard assembly. Air conditioners require no hole cutting or special kits for installation. These air conditioners are available with cooling capacities of 2200 and 4000 BTU/hr. and are equipped with an adjustable thermostat for optimal enclosure temperature regulation. Top-Mount Air Conditioners are finished with RAL 7035 textured light-gray polyester powder paint.
Installing this air conditioner on an enclosure maintains the Type 12 rating.
1. Gasket kit and hardware for mounting to enclosure are included.
2. Condensate overflow drain hose included.

Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Air Conditioners
Product Number PAC416T68
Product Name Top-Mount Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3241A230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Guardian DP47 NEMA 4 Air Conditioners - K2NA4C9DP47L - Kooltronic, Inc.
Specs
Type Enclosure
Application Industrial
Cooling Capacity 9000 BTU/hr (2638 W)
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
 - 9088781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 566 BTU/hr (166 W)
Voltage 48 V dc
View Details