TECA (ThermoElectric Cooling America) Corporation Datasheets for Air Conditioners

Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important.  Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed.  Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more

Product Name Notes
1/2 Ton Through Mounterd Air Conditioner/Heat Exchanger TECA now offers thermoelectric air conditioners for systems with 3-phase power. Reliable thermoelectric technology is maintenance free and does not require filters, coolant...
AHP-1200 Series Mounting Style: Through Mounted Voltages: 120, 240 VAC and 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) UL-1995/CSA 22.2, CE Rating Traditional: 530 BTU/hr @ 0 °F ΔT...
AHP-1200CXP Series Mounting Style: Through Mounted Voltages: 120 VAC Environments: Class I Division 1, Groups B, C, D NEMA-4X IP56 Rating Traditional: 307-680 BTU/hr @ 0 °F ΔT Rating DIN...
AHP-1200EP Series Mounting Style: Through Mounted Voltages: 120, 120/240 VAC Environments: Class I Div 2, NEMA-12 IP52 UL-1604, UL-1995/CSA 22.2 ETL Rating Traditional: 530 BTU/hr @ 0 °F ΔT 670...
AHP-1200X, XM Series Mounting Style: Through Mounted Voltages: 120 VAC and 24 VDC Environments: NEMA-4X IP56 (X models) NEMA-4X IP 56 + Shock & Vibration (XM models) UL-1995/CSA 22.2, CE...
AHP-1200XE Series Mounting Style: Through Mounted Voltages: 120, 240 VAC and 24 VDC Environments: NEMA-4/4X IP56 UL-1995/CSA 22.2, CE Rating Traditional: 530 BTU/hr @ 0 °F ΔT 670 BTU/hr @...
AHP-1200XP Series Mounting Style: Through Mounted Voltages: 120, 120/240 VAC Environments: Class I Div 2, NEMA-4X IP56 UL-1604, UL-1995/CSA 22.2 ETL Rating Traditional: 530 BTU/hr @ 0 °F ΔT 670...
AHP-1400 Series Mounting Style: Through Mounted Voltage: 120 VAC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 850 BTU/hr @ 0 °F ΔT 1090 BTU/hr @ +20 °F ΔT Rating...
AHP-1501 Series Mounting Style: Through Mounted Voltages: 120/240 VAC and 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) UL-1995/CSA 22.2, CE Rating Traditional: 1000 BTU/hr @ 0 °F ΔT 1300...
AHP-1501XE Series Mounting Style: Through Mounted Voltages: 120/240 VAC and 24 VDC Environments: NEMA-4/4X IP 56 UL-1995/CSA 22.2, CE Rating Traditional: 1000 BTU/hr @ 0 °F ΔT 1300 BTU/hr @...
AHP-150FF Series Mounting Style: Through Mounted Voltages: 12/24 VDC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 100 BTU/hr @ 0 °F ΔT 123 BTU/hr @ +20 °F ΔT Rating...
AHP-150XE Series Mounting Style: Through Mounted Voltages: 12 VDC Environments: NEMA-4/4X IP56 Rating Traditional: 100 BTU/hr @ 0 °F ΔT 123 BTU/hr @ +20 °F ΔT Rating DIN 3168: 29...
AHP-1800 Series Mounting Style: Through Mounted Voltages: 120, 240 VAC and 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) UL-1995/CSA 22.2, CE Rating Traditional: 1100 BTU/hr @ 0 °F ΔT...
AHP-1800EP Series Mounting Style: Through Mounted Voltages: 120, 120/240 VAC Environments: Class I Div 2, NEMA-12 IP52 UL-1604, UL-1995/CSA 22.2 ETL Rating Traditional: 1100 BTU/hr @ 0 °F ΔT 1420...
AHP-1800X, XM Series Mounting Style: Through Mounted Voltages: 120/240 VAC and 24 VDC Environments: NEMA-4X IP 56 (X models) NEMA-4X IP 56 + Shock & Vibration (XM models) UL-1995/CSA 22.2,...
AHP-1800XE Series Mounting Style: Through Mounted Voltages: 120, 240 VAC and 24 VDC Environments: NEMA-4/4X IP 56 UL-1995/CSA 22.2, CE Rating Traditional: 1100 BTU/hr @ 0 °F ΔT 1420 BTU/hr...
AHP-1800XP Series Mounting Style: Through Mounted Voltages: 120, 120/240 VAC Environments: Class I Div 2, NEMA-4X IP56 UL-1604, UL-1995/CSA 22.2 ETL Rating Traditional: 1100 BTU/hr @ 0 °F ΔT 1420...
AHP-1802XP Series Mounting Style: Through Mounted Voltages: 240 VAC Environments: IP54 Zone 1, Zone 2, Ex II 2 G, T1 - T3 Agency approvals: This product has not been tested...
AHP-300FF Series Mounting Style: Through Mounted Voltages: 12/24/48 VDC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 210 BTU/hr @ 0 °F ΔT 250 BTU/hr @ +20 °F ΔT Rating...
AHP-300X Series Mounting Style: Through Mounted Voltages: 12/24/48 VDC Environments: NEMA-4X IP 56 Rating Traditional: 210 BTU/hr @ 0 °F ΔT 250 BTU/hr @ +20 °F ΔT Rating DIN 3168:...
AHP-300XE Series Mounting Style: Through Mounted Voltages: 12/24/48 VDC Environments: NEMA-4/4X IP 56 Rating Traditional: 210 BTU/hr @ 0 °F ΔT 250 BTU/hr @ +20 °F ΔT Rating DIN 3168:...
AHP-301FF Series Mounting Style: Through Mounted Voltages: 120/240 VAC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 180 BTU/hr @ 0 °F ΔT 220 BTU/hr @ +20 °F ΔT Rating...
AHP-400 Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 207 & 315 BTU/hr @ 0 °F ΔT 297 & 405 BTU/hr @...
AHP-400X Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-4X IP56 Rating Traditional: 207 & 315 BTU/hr @ 0 °F ΔT 297 & 405 BTU/hr @ +20 °F ΔT...
AHP-400XE Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-4/4X IP56 Rating Traditional: 207 & 315 BTU/hr @ 0 °F ΔT 297 & 405 BTU/hr @ +20 °F ΔT...
AHP-401 Series Mounting Style: Through Mounted Voltages: 120, 240 VAC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 342 BTU/hr @ 0 °F ΔT 486 BTU/hr @ +20 °F ΔT...
AHP-500 Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 303 & 532 BTU/hr @ 0 °F ΔT 432 & 711 BTU/hr @...
AHP-500X Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-4X IP56 Rating Traditional: 303 & 532 BTU/hr @ 0 °F ΔT 432 & 711 BTU/hr @ +20 °F ΔT...
AHP-500XE Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-4/4X IP56 Rating Traditional: 303 & 532 BTU/hr @ 0 °F ΔT 432 & 711 BTU/hr @ +20 °F ΔT...
FHP-1501 Series Mounting Style: Flush Mounted Voltage: 120/240 VAC, 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) UL-1995/CSA 22.2, CE Rating Traditional: 950 BTU/hr @ 0 °F ΔT 1270 BTU/hr...
FHP-1501XE Series Mounting Style: Flush Mounted Voltage: 120/240 VAC, 24 VDC Environments: NEMA-4/4X IP56 UL-1995/CSA 22.2, CE Rating Traditional: 950 BTU/hr @ 0 °F ΔT 1270 BTU/hr @ +20 °F...
FHP-2850 Series Mounting Style: Flush Mounted Voltages: 120 VAC, 240 VAC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 1700 BTU/hr @ 0 °F ΔT 2200 BTU/hr @ +20 °F...
FHP-400 Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 179 & 259 BTU/hr @ 0 °F ΔT 280 & 360 BTU/hr @...
FHP-400X Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-4X IP56 Rating Traditional: 179 & 259 BTU/hr @ 0 °F ΔT 280 & 360 BTU/hr @ +20 °F ΔT...
FHP-400XE Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-4 IP56 Rating Traditional: 179 & 259 BTU/hr @ 0 °F ΔT 280 & 360 BTU/hr @ +20 °F ΔT...
FHP-401 Series Mounting Style: Flus Mounted Voltages: 120, 240 VAC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 302 BTU/hr @ 0 °F ΔT 447 BTU/hr @ +20 °F ΔT...
FHP-500 Series Mounting Style: Flush Mounted Voltages: 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 251 & 416 BTU/hr @ 0 °F ΔT 372 & 536 BTU/hr @...
FHP-500X Series Mounting Style: Through Mounted Voltages: 24 VDC Environments: NEMA-4X IP56 Rating Traditional: 251 & 416 BTU/hr @ 0 °F ΔT 372 & 563 BTU/hr @ +20 °F ΔT...
FHP-500XE Series Mounting Style: Flush Mounted Voltages: 24 VDC Environments: NEMA-4 IP56 Rating Traditional: 251 & 416 BTU/hr @ 0 °F ΔT 372 & 563 BTU/hr @ +20 °F ΔT...
FHP-750 Series Mounting Style: Flush Mounted Voltage: 120, 240 VAC, 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) UL-1995/CSA 22.2, CE Rating Traditional: 430 BTU/hr @ 0 °F ΔT 560...
FHP-750XE Series Mounting Style: Flush Mounted Voltage: 120, 240 VAC, 24 VDC Environments: NEMA-4/4X IP 56 UL-1995/CSA 22.2, CE Rating Traditional: 430 BTU/hr @ 0 °F ΔT 560 BTU/hr @...
Flush Mounted Air Conditioner/Heat Exchanger TECA now offers thermoelectric air conditioners for systems with 3-phase power. Reliable thermoelectric technology is maintenance free and does not require filters, coolant or chemicals...
Green Zone Air Conditioner/Heat Exchanger TECA now offers thermoelectric air conditioners for systems with 3-phase power. Reliable thermoelectric technology is maintenance free and does not require filters, coolant or chemicals...
Green Zone Air Conditioner/Heat Exchanger TECA now offers thermoelectric air conditioners for systems with 3-phase power. Reliable thermoelectric technology is maintenance free and does not require filters, coolant or chemicals...
LHP-1200XE Series Mounting Style: Through Mounted Voltages: 120 VAC Environments: NEMA-4/4X IP56 * Adaptable to explosion proof applications Rating Traditional: 613 BTU/hr @ 0 °F ΔT 770 BTU/hr @ +20...
LHP-1200XP Series Mounting Style: Through Mounted Voltage: 120 VAC Environments: Class 1 Div 2, NEMA-4/4X IP56 Class 1 Div 1, ATEX Zone 1 Rating Traditional: 613 BTU/hr @ 0 °F...
LHP-1700FF Series Mounting Style: Through Mounted Voltages: 120, 240 VAC Environments: NEMA-12 IP40 (maintains IP 52) * Adaptable to NEMA-4/4X & explosion proof apps. Rating Traditional: 1050 BTU/hr @ 0...
LHP-300FF Series Mounting Style: Internal Mounted Voltages: 24 VDC Environments: NEMA-12 IP40 * Adaptable to NEMA-4/4X & explosion proof apps. Rating Traditional: 160 BTU/hr @ 0 °F ΔT 200 BTU/hr...
LHP-800FF Series Mounting Style: Internal Mounted Voltages: 24 VDC Environments: NEMA-12 IP40 * Adaptable to NEMA-4/4X & explosion proof apps. Rating Traditional: 500 BTU/hr @ 0 °F ΔT 615 BTU/hr...
Through Mounted Air Conditioner/Heat Exchanger TECA now offers thermoelectric air conditioners for systems with 3-phase power. Reliable thermoelectric technology is maintenance free and does not require filters, coolant or chemicals...