TECA (ThermoElectric Cooling America) Corporation Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| TC-4300 PID Temperature Control Input Voltage: 85 - 264 VAC, 24 VDC Environment: 0 - 50 °C operating temprature, 20 - 85 percent RH, none-condensing Installation: Behind Panel Mounted Operating... | |
| Model TC-1C and TC-1H power temperature controllers with its small tolerance and reset differential is the simplest and most cost effective way to control a cooling or heating device (VAC... | |
| Model TC-3F (heat/cool) thermostats are designed using two temperature power switches in conjunction with a solid state relay. | |
| Model TC-6F (cool only) thermostats are designed using two temperature power switches in conjunction with a solid state relay and a three position rotary switch. | |
| Model TC-7F (heat/cool) thermostats are designed using two temperature power switches in conjunction with a solid state relay. TC-7F includes polarity reversing circuitry for reverse polarity capable units | |
| The TC-3400 temperature controller series simplifies your temperature control requirements. The controller options reduce system complexity and the cost of control loop ownership. The TC-3400 is a high performance PID... | |
| The TC-3500 temperature controller series simplifies your temperature control requirements. This controller reduces system complexity and set up cost. The TC-3500 is a high performance PID temperature controller in space-saving,... | |
| The TC-4600 is a bi-directional (heat/cool), H-bridge controller designed to control thermoelectric cooling/heating units with the option to set as unidirectional. The controller accepts an input voltage of 12-36VDC. The... |