Reznor Reznor® MAPSIII Series Packaged Rooftop Unit Model RDDB484

Suppliers

Company
Product
Description
Supplier Links
Reznor® MAPSIII Series Packaged Rooftop Unit - Model RDDB484 - Reznor
Memphis, TN, USA
Reznor® MAPSIII Series Packaged Rooftop Unit
Model RDDB484
Reznor® MAPSIII Series Packaged Rooftop Unit Model RDDB484
The MAPS® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III can provide significant capacities of space conditioning. Model RDDB units are designed to provide an average cooling supply air temperature of 50° to 55°F off the main coil in humid to temperate climates. The RDDB utilizes environmentally-frie ndly R-410A refrigerant in all circuits for higher efficiency, and to be covered under changing regulations. Model RDDB units also include Reznor Re-Heat Pump™ dedicated reheat cycle. Re-heating of the air by this method saves over 4 to 5 times the energy used by electric heating elements. Additionally, the system is capable of maintaining reheat even when the demand for cooling and dehumidification is minimal. More importantly, this method of reheat complies with ASHRAE Standard 90.1.They have multiple stages of cooling for exceptional part-load performance and either staged heat or advanced high efficiency 8:1 electronic modulation. They have the most technologically advanced controls and flexibility for application in BMS networks as well as stand alone configurations. The plenum fans can handle high static pressures.

The MAPS® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III can provide significant capacities of space conditioning. Model RDDB units are designed to provide an average cooling supply air temperature of 50° to 55°F off the main coil in humid to temperate climates. The RDDB utilizes environmentally-friendly R-410A refrigerant in all circuits for higher efficiency, and to be covered under changing regulations. Model RDDB units also include Reznor Re-Heat Pump™ dedicated reheat cycle. Re-heating of the air by this method saves over 4 to 5 times the energy used by electric heating elements. Additionally, the system is capable of maintaining reheat even when the demand for cooling and dehumidification is minimal. More importantly, this method of reheat complies with ASHRAE Standard 90.1.They have multiple stages of cooling for exceptional part-load performance and either staged heat or advanced high efficiency 8:1 electronic modulation. They have the most technologically advanced controls and flexibility for application in BMS networks as well as stand alone configurations. The plenum fans can handle high static pressures.

Supplier's Site

Technical Specifications

  Reznor
Product Category Air Conditioners
Product Number Model RDDB484
Product Name Reznor® MAPSIII Series Packaged Rooftop Unit
Type Central
Application Commercial; Industrial
Cooling Capacity 484000 BTU/hr (141860 W)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3241A230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
GuardianX DP15 NEMA 4X Air Conditioners - KNA4C1DP15LV - Kooltronic, Inc.
Specs
Type Enclosure
Application Industrial
Cooling Capacity 1160 BTU/hr (340 W)
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
 - 9182075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 6653 BTU/hr (1950 W)
Voltage 230VAC
View Details