Reznor Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters Model CAUA200

Suppliers

Company
Product
Description
Supplier Links
Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters - Model CAUA200 - Reznor
Memphis, TN, USA
Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters
Model CAUA200
Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters Model CAUA200
Orifices for natural gas Centrifugal blower Burner rack with in shot burners Direct ignition with 100% lockout Single-stage combination gas valve 230/1/60 supply voltage 230 volt, open/dripproof, direct-drive blower motor with internal overload protection Tubular aluminized steel heat exchanger High temperature limit control Pressure switch to verify vent flow Integrated circuit board with LED diagnostic indicator light 24-volt control voltage transformer Insulated indoor cabinet with return airflow from bottom to top Vertical discharge outlet with duct flange Corner indicators to allow the installer to customize location of the return air opening (either rear, right side, leftside, or bottom) Front service access Choice of power-vented, separated-combustion or power vented only installation
  • Orifices for natural gas
  • Centrifugal blower
  • Burner rack with in shot burners
  • Direct ignition with 100% lockout
  • Single-stage combination gas valve
  • 230/1/60 supply voltage
  • 230 volt, open/dripproof, direct-drive blower motor with internal overload protection
  • Tubular aluminized steel heat exchanger
  • High temperature limit control
  • Pressure switch to verify vent flow
  • Integrated circuit board with LED diagnostic indicator light
  • 24-volt control voltage transformer
  • Insulated indoor cabinet with return airflow from bottom to top
  • Vertical discharge outlet with duct flange
  • Corner indicators to allow the installer to customize location of the return air opening (either rear, right side, leftside, or bottom)
  • Front service access
  • Choice of power-vented, separated-combustion or power vented only installation
Supplier's Site

Technical Specifications

  Reznor
Product Category Air Conditioners
Product Number Model CAUA200
Product Name Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters
Type Central
Application Commercial; Industrial; Spot Cooling; Telecommunications
Cooling Capacity 90000 BTU/hr (26379 W)
Voltage 230VAC; 208/1-3, 460/575/3
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3481C460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
GuardianX DP60 480 Volt Air Conditioners - K3NA6C26DP60LV - Kooltronic, Inc.
Specs
Type Enclosure
Application Industrial
Cooling Capacity 26000 BTU/hr (7621 W)
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
 - 9182542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 14000 BTU/hr (4103 W)
Voltage 230VAC
View Details