RS Components, Ltd. 9182546

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9182546 - RS Components, Ltd.
Corby, Northants, United Kingdom
16000 Btu portable air conditioner mounted on castors for easy mobility. Cooling Capacity = 16000Btu/h Air Flow = 550m³/h Refrigerant Type = R410a Water Tank Capacity = 1.6L Plug Type = CEE7/7, Type G - British 3-pin Supply Voltage = 230 V Mounting = Portable

16000 Btu portable air conditioner mounted on castors for easy mobility.
Cooling Capacity = 16000Btu/h
Air Flow = 550m³/h
Refrigerant Type = R410a
Water Tank Capacity = 1.6L
Plug Type = CEE7/7, Type G - British 3-pin
Supply Voltage = 230 V
Mounting = Portable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Conditioners
Product Number 9182546
Cooling Capacity 16000 BTU/hr (4690 W)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9088771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 566 BTU/hr (166 W)
Voltage 24VDC
View Details
 - 8132805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 5288 BTU/hr (1550 W)
Voltage 230VAC
View Details
 - 1221788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 5800 to 6414 BTU/hr (1700 to 1880 W)
Voltage 230VAC
View Details
 - 9182072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 4435 BTU/hr (1300 W)
Voltage 230VAC
View Details