The Hoffman Cooling range of thermoelectric coolers have been designed to minimise downtime and component loss by removing the heat around critical components within an enclosure. The coolers require no condensers, compressors or filters and have a low profile, compact design.
Ideal for demanding for demanding low maintenance environments. Compact design. Minimise downtime and components loss. Operating Temperature Range â40°C (â40°F) to 55°C (131°F)
Cooling Capacity = 567Btu/h
Air Flow = 105m³/h
Noise Level = 68dB(A)
Supply Voltage = 24 V dc
Input Power Rating = 166W
Dimensions = 405 x 187 x 185mm
Mounting = Portable
Depth = 185mm
Height = 405mm
Width = 187mm
RS Components, Ltd. | |
---|---|
Product Category | Air Conditioners |
Product Number | 9088771 |
Cooling Capacity | 566 BTU/hr (166 W) |