EIC Solutions, Inc. 5,000 BTU Compressor Based Air Conditioner CBIQ5000VXS

Suppliers

Company
Product
Description
Supplier Links
5,000 BTU Compressor Based Air Conditioner - CBIQ5000VXS - EIC Solutions, Inc.
Warminster, PA, USA
5,000 BTU Compressor Based Air Conditioner
CBIQ5000VXS
5,000 BTU Compressor Based Air Conditioner CBIQ5000VXS
EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use.

EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use.

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Air Conditioners
Product Number CBIQ5000VXS
Product Name 5,000 BTU Compressor Based Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3441CA230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Guardian DP60 NEMA 4 Air Conditioners - K2NA6C26DP60L - Kooltronic, Inc.
Specs
Type Enclosure
Application Industrial
Cooling Capacity 26000 BTU/hr (7621 W)
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
 - 9182542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 14000 BTU/hr (4103 W)
Voltage 230VAC
View Details