208~230 VAC, 3-phase, 60 Hz
The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively with COTS components, the UL series ECUs are capable of operating in ambient temperatures from -30°F to 150°F.
Cooling capacities range:
24,000 BTU/Hr - 120,000 BTU/Hr
Refrigerant Type: R-134a
Air Rover, Inc. | |
---|---|
Product Category | Air Conditioners |
Product Number | ULHT24CA |
Product Name | Skid-mount Environmental Control Units |
Type | Portable |