High temperature portable air conditioner, 208~230VAC, 3 phase, 60Hz, 60,000BTU/Hr
The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other manufacturing environments where ambient conditions are not suitable for personnel's safety, health and well-being.
Cooling capacities range:
18,000 BTU/Hr - 120,000 BTU/Hr
Refrigerant Type: R-134a
Air Rover, Inc. | |
---|---|
Product Category | Air Conditioners |
Product Number | HT60CA |
Product Name | Portable High Temperature Air Conditioners |
Type | Portable |