WIKA Instrument, LP Pressure gauge WIKA 213.53 - 9699036 9699036

Description
WIKA pressure gauge 213.53 - 9699036 operates in a pressure range from -14.5-15 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699036 has a nominal size of 4 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9699036 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in shipbuilding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 213.53 - 9699036 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 213.53 - 9699036
Pressure gauge WIKA 213.53 - 9699036
WIKA pressure gauge 213.53 - 9699036 operates in a pressure range from -14.5-15 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699036 has a nominal size of 4 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9699036 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in shipbuilding.

WIKA pressure gauge 213.53 - 9699036 operates in a pressure range from -14.5-15 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699036 has a nominal size of 4 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9699036 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in shipbuilding.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 213.53 - 9699036
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure gauge - PAGN-26-232P-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details