Milwaukee Electric Tool Corporation
Abrasive Disc
48-80-0626
Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Datasheet
Suppliers
BLACK COLOR
SANDING, POLISHING APPLICATION
4-1/2 INCH DIAMETER
13000 RPM SPEED RATING
36 GRIT SIZE NUMBER
ALUMINUM OXIDE ABRASIVE MATERIAL
FIBER BACKING MATERIAL
BLACK COLOR
SANDING, POLISHING APPLICATION
4-1/2 INCH DIAMETER
13000 RPM SPEED RATING
36 GRIT SIZE NUMBER
ALUMINUM OXIDE ABRASIVE MATERIAL
FIBER BACKING MATERIAL
Supplier's Site
Datasheet
BLACK COLOR
SANDING, POLISHING APPLICATION
4-1/2 INCH DIAMETER
13000 RPM SPEED RATING
36 GRIT SIZE NUMBER
ALUMINUM OXIDE ABRASIVE MATERIAL
FIBER BACKING MATERIAL
BLACK COLOR
SANDING, POLISHING APPLICATION
4-1/2 INCH DIAMETER
13000 RPM SPEED RATING
36 GRIT SIZE NUMBER
ALUMINUM OXIDE ABRASIVE MATERIAL
FIBER BACKING MATERIAL
Supplier's Site
Datasheet
Technical Specifications
Product Category
Abrasive Discs
Product Number
48-80-0626
Product Name
Abrasive Disc
Disc / Backing Type
Fibre
Unlock Full Specs
to access all available technical data
Similar Products
Applications & Materials Abraded
Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD
8.00 inch (203 mm)
Type
Silicon Carbide
View Details
Applications & Materials Abraded
Coarse Grit / Material Removal / Rough Finishing
Outer / OD
4.53 inch (115 mm)
Bore / Shank
0.875 inch (22.23 mm)
View Details
Disc / Backing Type
Film; Superabrasive (optional feature)
Applications & Materials Abraded
Electronics; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Photonics and Electronics Components
Mounting
Handheld (optional feature); PSA or Adhesive (optional feature)
View Details
Fiber Instrument Sales, Inc./FIS
Disc / Backing Type
Superabrasive
Applications & Materials Abraded
Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD
4.00 inch (102 mm)
View Details