Professional range of clipper diamond blades designed for cutting concrete floors.
Excellent cutting speed for both dry and wet. Extreme durability. Laser welded diamond segments.
Disc Diameter = 115mm
Abrasive Material = Diamond
Bore Size = 22.23mm
Number in Pack = 1
Maximum Safe Speed = 80m/s
Model = Classic
RS Components, Ltd. | |
---|---|
Product Category | Abrasive Discs |
Product Number | 7946805 |
Applications & Materials Abraded | Coarse Grit / Material Removal / Rough Finishing |