REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in thermal performance based on our professional manufacturing know how. REGO also has the sophisticated equipment needed to precisely measure the product's performance. REGO is here to provide customized thermal solutions according to your specifications.
Product Series -
1U & 2U Coolers, TDP : 65 Watts to 150 Watts
Features & Benefits -
A full range of products, high quality, high reliability, lower noise level, long term supply, customization available
Target Market -
Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare
Rego Electronics Inc. | |
---|---|
Product Category | CPU Coolers |
Product Number | Rg3220 |
Product Name | Socket H LGA 1155, 1150, 1156 Coolers_RG3220 |
Device | Active Heat Sink |
L | 91 mm (3.57 inch) |
W | 85 mm (3.35 inch) |
H | 64 mm (2.52 inch) |
Weight | 500 g (17.64 oz) |