Cocker-Weber Brush Company Candy Dusting Cylinder

Description
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. Tampico cylinder 95mm long 100mm trim Description Nylon core 45mm x 95mm x 20.5mm arbor with drive pin hole Medium dense tampico fill 100 mm trim diameter
Description
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. Tampico cylinder 95mm long 100mm trim Description Nylon core 45mm x 95mm x 20.5mm arbor with drive pin hole Medium dense tampico fill 100 mm trim diameter

Suppliers

Company
Product
Description
Supplier Links
Candy Dusting Cylinder -  - Cocker-Weber Brush Company
Telford, PA, USA
Candy Dusting Cylinder
Candy Dusting Cylinder
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. Tampico cylinder 95mm long 100mm trim Description Nylon core 45mm x 95mm x 20.5mm arbor with drive pin hole Medium dense tampico fill 100 mm trim diameter

Cylinder & Wheel Brushes

Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products.

Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together.

Tampico cylinder 95mm long 100mm trim

Description

Nylon core 45mm x 95mm x 20.5mm arbor

with drive pin hole

Medium dense tampico fill

100 mm trim diameter

Supplier's Site

Technical Specifications

  Cocker-Weber Brush Company
Product Category Industrial Brushes
Product Name Candy Dusting Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Paint Brushes - 2878111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Polyester
View Details
Nylon Utility Wheel -  - Cocker-Weber Brush Company
Cocker-Weber Brush Company
View Details
Abrasive Brushes - 172294 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 2.95 inch (75 mm)
View Details