Cocker-Weber Brush Company Stainless Steel Cylinder 4-1/2"

Description
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. 15 row x 4-1/2" cylinder .005" stainless steel wire fill Description 15 row x 20 tuft 4-1/2" cylinder .005" stainless steel wire fill 6" diameter trim for industrial cleaning and polishing
Description
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. 15 row x 4-1/2" cylinder .005" stainless steel wire fill Description 15 row x 20 tuft 4-1/2" cylinder .005" stainless steel wire fill 6" diameter trim for industrial cleaning and polishing

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cylinder 4-1/2
Telford, PA, USA
Stainless Steel Cylinder 4-1/2"
Stainless Steel Cylinder 4-1/2"
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. 15 row x 4-1/2" cylinder .005" stainless steel wire fill Description 15 row x 20 tuft 4-1/2" cylinder .005" stainless steel wire fill 6" diameter trim for industrial cleaning and polishing

Cylinder & Wheel Brushes

Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products.

Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together.

15 row x 4-1/2" cylinder .005" stainless steel wire fill

Description

15 row x 20 tuft 4-1/2" cylinder
.005" stainless steel wire fill
6" diameter trim
for industrial cleaning and polishing

Supplier's Site

Technical Specifications

  Cocker-Weber Brush Company
Product Category Industrial Brushes
Product Name Stainless Steel Cylinder 4-1/2"
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Dust Pans & Brushes - 227910 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyethylene
Length 12.2 inch (310 mm)
Applications Dusting / Wiping; Dust Cleaning
View Details
Cylindrical Main Brush - 19245C - Braun Brush Co.
Specs
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Poly, Nylon
Width 45 inch (1143 mm)
View Details
Bench Wheel Brush with Knot-twisted Wires for Bench and Pedestal Grinders -  - Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 rpm
View Details