Eastern Instruments Datasheets for Bulk Material Loaders and Unloaders
Bulk materials loaders and unloaders are used to fill and remove powders, granular substances and other bulk solids from bags, bins, boxes, carts, drums, hoppers, railcars, trucks, and silos. They often include solids feeders and break down clumps or arches to allow for the more uniform distribution of bulk materials.
Bulk Material Loaders and Unloaders: Learn more
| Product Name | Notes |
|---|---|
| The CentriFeeder® line of feeders allow for both an accurate, real-time flow measurement, as well as a near perfect control of flow rate and total. For blending applications, control the... | |
| The CentriFeeder™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free‐flowing solid. Using a highly customizable touch screen HMI integrated with a... | |
| The CentriFill™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill™ 2000 has a modular design... | |
| The CentriFill™ 3000 is a fully automatic filling system that integrates a CentriFill™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately... | |
| The CentriFill™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed... | |
| The Railcar and Truck Loadout System allows you to fill trucks and railcars both accurately and dependably. The system ensures extremely accurate weighing accuracy and state of the art fill... |