Eastern Instruments Datasheets for Solids Feeders
Solids feeders are used to deliver powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging.
Solids Feeders: Learn more
| Product Name | Notes |
|---|---|
| The CentriFeeder MCV is a gravimetric device that works by integrating the flow measurement accuracy of the CentriFlow Meter with the flow controlling capabilities of an Integrated Slide Gate. Combined... | |
| The CentriFeeder® line of feeders allow for both an accurate, real-time flow measurement, as well as a near perfect control of flow rate and total. For blending applications, control the... | |
| The CentriFeeder™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free‐flowing solid. Using a highly customizable touch screen HMI integrated with a... | |
| The CentriFill™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill™ 2000 has a modular design... | |
| The CentriFill™ 3000 is a fully automatic filling system that integrates a CentriFill™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately... | |
| The CentriFill™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed... |