U.S. Plastic Corporation Polypropylene Burette Clamps 71137

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Burette Clamps - 71137 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Burette Clamps
71137
Polypropylene Burette Clamps 71137
The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching.

The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hand Clamps
Product Number 71137
Product Name Polypropylene Burette Clamps
Clamp Type Burette Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Cross Clamper - Set Screw Type - FCCA-15-15 - NBK America LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Aluminum
View Details
 - 7719341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type G Clamp
Capacity / Jaw Opening 1.97 inch (50 mm)
View Details
HDP5500 Heavy Duty Long Handle Push-Pull Clamp - 72203 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 5507 lbs (2498 kg)
View Details
UFS BEAM CLAMP WITH WELDLESS EYE NUT, 1/2
Specs
Body Material Steel; Forged Steel
Capacity / Jaw Opening 13 inch (330 mm)
Clamping Width 0.6000 inch (15.24 mm)
View Details