#10 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material
Designed for Composite Material Applications.
Superior Tool Service, Inc. | |
---|---|
Product Category | Drill Bits |
Product Number | 988-1935 10x1.5 |
Product Name | #10 Carbide Drill x 1-1/2" Flute Length |
Product | Drill |
Units | Wire Gauge |
Drill Type | Twist |
Rotation | RightHand |
Cutting Application | General Purpose; Composite Materials |