Hardened cutting edge (6tpi alternate set) welded to a tough alloy steel body. Bonded construction reduces possibility of shattering. For use with cast iron, tool and stainless, steel, brass, bronze, aluminium, plastics and wood to a depth of 32mm. 6.5mm arbor required for hole saw diameters 14 to 30mm and 9.5mm arbor for 32 to 152mm hole saw diameters. Arbors, pilot drills and an ejector spring to aid core removal are also available, see Arbors & Accessories range
Diameter = 121mm
Material = HSS
Cut Depth = 38mm
Bimetal = Yes
RS Components, Ltd. | |
---|---|
Product Category | Drill Bits |
Product Number | 2000850 |
Product | Drill |