Cutting Edge Technologies, Inc. Solid Carbide NC Spotting Drill 701-0125120

Description
Diameter: 1/8" Flute Length: 3/8" Overall Length: 1 1/2" Type: NC Spotting Drill
Description
Diameter: 1/8" Flute Length: 3/8" Overall Length: 1 1/2" Type: NC Spotting Drill

Suppliers

Company
Product
Description
Supplier Links
Solid Carbide NC Spotting Drill - 701-0125120 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Solid Carbide NC Spotting Drill
701-0125120
Solid Carbide NC Spotting Drill 701-0125120
Diameter: 1/8" Flute Length: 3/8" Overall Length: 1 1/2" Type: NC Spotting Drill
Diameter:1/8"
Flute Length:3/8"
Overall Length:1 1/2"
Type:NC Spotting Drill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Drill Bits
Product Number 701-0125120
Product Name Solid Carbide NC Spotting Drill
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
Rotation RightHand
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.114 inch (2.9 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-032 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Super Speed Tip (SST)+ 135° Stub, Fractional -  - Walter Surface Technologies
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details