Milwaukee Electric Tool Corporation Hole Saw 49-56-9621

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-9621
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/4 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 95 RPM (STAINLESS STEEL), 130 RPM (CAST IRON), 195 RPM (MILD STEEL), 295 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
  • CONSTANT PITCH TYPE
  • MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1-3/4 INCH DIAMETER
  • CRYOGENICALLY TREATED PROCESS
  • 95 RPM (STAINLESS STEEL), 130 RPM (CAST IRON), 195 RPM (MILD STEEL), 295 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • STRAIGHT ARBOR SHANK TYPE
  • ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Supplier's Site
Hole Saw 49-56-9621
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/4 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 95 RPM (STAINLESS STEEL), 130 RPM (CAST IRON), 195 RPM (MILD STEEL), 295 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
  • CONSTANT PITCH TYPE
  • MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1-3/4 INCH DIAMETER
  • CRYOGENICALLY TREATED PROCESS
  • 95 RPM (STAINLESS STEEL), 130 RPM (CAST IRON), 195 RPM (MILD STEEL), 295 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • STRAIGHT ARBOR SHANK TYPE
  • ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-9621
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

 - 213461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.433 inch (11.0 mm)
Shank Plain
View Details
E-Z LOK™ Drill - HSS - Letter X - 360-X - E-Z LOK
Specs
Product Drill
Units Letter
Designation Letter X
View Details
Star Cutter Double Jet Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details