Milwaukee Electric Tool Corporation
Hole Saw
49-56-0072
-
Milwaukee Electric Tool Corporation
-
Milwaukee Electric Tool Corporation
Datasheet
Suppliers
VARIABLE PITCH TYPE
FIBERGLASS CUT MATERIAL
BI-METAL BLADE MATERIAL
1-3/8 INCH DIAMETER
HEAT TREATED PROCESS
250 RPM (MILD STEEL), 125 RPM (STAINLESS STEEL), 165 RPM (CAST IRON), 375 RPM (ALUMINUM) SPEED RATING
1-5/8 INCH CUTTING DEPTH
HOLE DOZER[TM] BRAND
- VARIABLE PITCH TYPE
- FIBERGLASS CUT MATERIAL
- BI-METAL BLADE MATERIAL
- 1-3/8 INCH DIAMETER
- HEAT TREATED PROCESS
- 250 RPM (MILD STEEL), 125 RPM (STAINLESS STEEL), 165 RPM (CAST IRON), 375 RPM (ALUMINUM) SPEED RATING
- 1-5/8 INCH CUTTING DEPTH
- HOLE DOZER[TM] BRAND
Supplier's Site
Datasheet
VARIABLE PITCH TYPE
FIBERGLASS CUT MATERIAL
BI-METAL BLADE MATERIAL
1-3/8 INCH DIAMETER
HEAT TREATED PROCESS
250 RPM (MILD STEEL), 125 RPM (STAINLESS STEEL), 165 RPM (CAST IRON), 375 RPM (ALUMINUM) SPEED RATING
1-5/8 INCH CUTTING DEPTH
HOLE DOZER[TM] BRAND
- VARIABLE PITCH TYPE
- FIBERGLASS CUT MATERIAL
- BI-METAL BLADE MATERIAL
- 1-3/8 INCH DIAMETER
- HEAT TREATED PROCESS
- 250 RPM (MILD STEEL), 125 RPM (STAINLESS STEEL), 165 RPM (CAST IRON), 375 RPM (ALUMINUM) SPEED RATING
- 1-5/8 INCH CUTTING DEPTH
- HOLE DOZER[TM] BRAND
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Drill Bits |
Product Number
|
49-56-0072 |
Product Name
|
Hole Saw |
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Product
Drill
Diameter
0.157 inch (4.0 mm)
Shank
Plain
View Details
Product
Drill
Units
Fractional
Designation
21/32
View Details