United Air Specialists, Inc. Datasheets for Mist Collectors
Mist collectors reduce the amount of mist in the workplace atmosphere.
Mist Collectors: Learn more
| Product Name | Notes |
|---|---|
| The BDC Series of dust collectors are ideal for industrial processes such as bin venting and raw material handling. Compact in size, this baghouse-style system can be installed inside or... | |
| The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist... | |
| The Smog-Hog MSH mist collector is a compact system that captures oil smoke and mist emitted from machining operations and CNC processes. This electrostatic precipitator is extremely quiet and measures... | |
| The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to... | |
| The Smog-Hog PSG mist collector eliminates mist and smoke from kitchen emissions and industrial processes. This heavy-duty fume collector can be mounted inside or outside a facility and customized to... | |
| The Smog-Hog PSH Series of mist/fume collectors prevents hazardous emissions from escaping into the outdoors. Situated inside or outside a facility, these mist collectors are an ideal solution for capturing... | |
| The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be... | |
| The Smog-Hog SHN Series mist collector captures oil smoke and mist particles in drilling, grinding and a variety of industrial processes. This mist collector can be ducted, unducted or machine-mounted... | |
| The VCC dust/mist collector captures coolant smoke and fume from various metal finishing and forming processes. Installed directly on or adjacent to a machining center, this light-duty, source capture unit... |