The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles.
DA, DB and DBM media collectors offer multiple filtration options to collect sub-micronic, oil mist substances or odors and gases. These media options hold up to 30% more contaminants than comparable products, resulting in less frequent filter changes and lower maintenance costs.
Air volumes range from 650 CFM to 3,600 CFM, depending on system configuration.
| United Air Specialists, Inc. | |
|---|---|
| Product Category | Fume and Smoke Collectors |
| Product Number | Model DBM |
| Product Name | DBM Bag Media Collectors |
| Applications | Coolant / Oil Mist; FinePowders; General Cleaning; Metalworking Chips / Fluid; Welding Fumes |
| Features | Continuous; HEPA/ULPA (optional feature) |
| Collector Type | Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit |
| Process | Dry Type |