Thermocouples K and J types with adjustable process fitting and ungrounded hot junction.
Sheath material. Mineral pressed insulation. Bendable. B DIN head
Thermocouple Type = K
Probe Length = 250mm
Probe Diameter = 6mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +1000°C
Response Time = <2 s
Standards Met = RoHS Compliant
RS Components, Ltd. | |
---|---|
Product Category | Thermocouple Elements |
Product Number | 8968409 |
Thermocouple Type | K |