Griffin Filters, LLC Datasheets for Dust Collectors and Dust Collector Filters
Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases prior to venting to the atmosphere.
Dust Collectors and Dust Collector Filters: Learn more
| Product Name | Notes |
|---|---|
| Batcher Filter Vents are used to filter and release the displaced air caused by product filling the weigh hopper. The filtered product is then returned to the weigh hopper by... | |
| Designed to maximize efficiency while minimizing maintenance, Griffin's Cartridge Silo Filter Vents are a compact solution for a wide-range of dust collection applications. Our ultra-efficient cartridges capture 99+% particulate emissions... | |
| Easy to install, operate, and maintain, Griffin's cylindrical filter dust collectors are an efficient economical solution to dust and product recovery. These pulse jet units provide continuous fabric filtration for... | |
| Easy to install, operate, and maintain, Griffin's Jet-Vent dust collectors are an efficient, economical solution for dust and product recovery. These pulse jet filter vents provide continuous fabric filtration for... | |
| Easy to install, operate, and maintain, Griffin's PHEONIX-Series Horizontal Load Cartridge collectors are an economical solution for dust and product recovery applications. With convenient side filter removal and greater filter... | |
| Griffin Filters offers numerous models within the Clean-A-Batch system capable of providing dust free operation for your batch plant. Whether your needs are for Transit Mix (dry), Central Mix (wet)... | |
| Griffin Filters' selection of their standard cartridges and pleated elements for dust collectors. We provide only high quality products, individually made to meet your unique requirements. We most commonly provide... | |
| Griffin's answer to high temperature FILTER applications, the Nova series can withstand temperatures up to 1650°F - more than 1000°F over the conventional temperature limit of dust collectors. With several... | |
| Griffin's Top Load Cartridge Collectors bring efficiency and economy to dust collection. Designed for easy installation, operation and maintenance, Griffin's TLC series is a flexible answer to a variety dust... | |
| If you use powders or bulk solids in your operation, Griffin Filters' Dustless Debagger can save you time and money while keeping your air clean. This self-contained unit is both... | |
| Industrial Silo Filter Vents are used to vent silos into which material is conveyed. As the material fills the silo, it displaces air, which must be vented without loss of... | |
| Our standard filter bags are constructed with 9oz woven polyester, but we also offer special materials and finishes to meet your unique dust collection requirements. Our prices are always competitive,... | |
| Our standard selection of pulse filter bags are constructed with Felted 16oz. Singed Polyester, but we also offer special materials and finishes to meet your unique dust collection requirements. Our... | |
| PTFE (polytetrafluoroethy lene), is a popular material used in filter bags across various industries. PTFE filter bags provide excellent filtration efficiency along with resistance to high temperatures and harsh chemicals. | |
| Pulse Jet Baghouse Dust Collection. Griffin's Jet-Aire Dust Collectors are an effective solution to an array of solids processing and product recovery projects. Built as a stand-alone unit, or as... |