Griffin Filters, LLC Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Product Name Notes
3 Valve NEMA 4 Pilot Valve Enclosure. Includes (3) 1/8? NPT 120VAC Pilot Valves.
4 Valve NEMA 4 Pilot Valve Enclosure. Includes (4) 1/8? NPT 120VAC Pilot Valves.
5 Valve NEMA 4 Pilot Valve Enclosure. Includes (5) 1/8? NPT 120VAC Pilot Valves.
6 Valve NEMA 4 Pilot Valve Enclosure. Includes (6) 1/8? NPT 120VAC Pilot Valves.
7 Valve NEMA 4 Pilot Valve Enclosure. Includes (7) 1/8? NPT 120VAC Pilot Valves.
8 Valve NEMA 4 Pilot Valve Enclosure. Includes (8) 1/8? NPT 120VAC Pilot Valves.
High performance diaphragm valve with 1-1/2" dresser nut ports. Available with integral pilot or as remotely piloted valve. Outlet at 90° to inlet.
High performance diaphragm valve with 3/4" dresser nut ports. Available with integral pilot or as remotely piloted valve. Outlet at 90° to inlet.