Griffin Filters, LLC Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 3 Valve NEMA 4 Pilot Valve Enclosure. Includes (3) 1/8? NPT 120VAC Pilot Valves. | |
| 4 Valve NEMA 4 Pilot Valve Enclosure. Includes (4) 1/8? NPT 120VAC Pilot Valves. | |
| 5 Valve NEMA 4 Pilot Valve Enclosure. Includes (5) 1/8? NPT 120VAC Pilot Valves. | |
| 6 Valve NEMA 4 Pilot Valve Enclosure. Includes (6) 1/8? NPT 120VAC Pilot Valves. | |
| 7 Valve NEMA 4 Pilot Valve Enclosure. Includes (7) 1/8? NPT 120VAC Pilot Valves. | |
| 8 Valve NEMA 4 Pilot Valve Enclosure. Includes (8) 1/8? NPT 120VAC Pilot Valves. | |
| High performance diaphragm valve with 1-1/2" dresser nut ports. Available with integral pilot or as remotely piloted valve. Outlet at 90° to inlet. | |
| High performance diaphragm valve with 3/4" dresser nut ports. Available with integral pilot or as remotely piloted valve. Outlet at 90° to inlet. |