ThermoProbe, Inc. Laboratory Thermometer TL1-A

Description
The TL1-A is our latest stem thermometer. It is an improved version of the original ThermoProbe model TL-1. The TL1-A incorporates glass thermometer simplicity and reliability with the ease of a digital display. Like precision mercury thermometers, the TL1-A has accuracy, repeatability and long-term stability. But unlike those thermometers there will never be problems with mercury separation or hazardous material cleanup. Different from most electronic thermometers, the "Cordless" TL1-A has no wires to get in the way or break. Battery replacement is easily done through a sealed cover. Encoded calibration is unaffected by temperature, vibration or battery removal. Low battery display, and failure mode indications protect the user from false data.
Description
The TL1-A is our latest stem thermometer. It is an improved version of the original ThermoProbe model TL-1. The TL1-A incorporates glass thermometer simplicity and reliability with the ease of a digital display. Like precision mercury thermometers, the TL1-A has accuracy, repeatability and long-term stability. But unlike those thermometers there will never be problems with mercury separation or hazardous material cleanup. Different from most electronic thermometers, the "Cordless" TL1-A has no wires to get in the way or break. Battery replacement is easily done through a sealed cover. Encoded calibration is unaffected by temperature, vibration or battery removal. Low battery display, and failure mode indications protect the user from false data.

Suppliers

Company
Product
Description
Supplier Links
Laboratory Thermometer - TL1-A - ThermoProbe, Inc.
Pearl, MS, USA
Laboratory Thermometer
TL1-A
Laboratory Thermometer TL1-A
The TL1-A is our latest stem thermometer. It is an improved version of the original ThermoProbe model TL-1. The TL1-A incorporates glass thermometer simplicity and reliability with the ease of a digital display. Like precision mercury thermometers, the TL1-A has accuracy, repeatability and long-term stability. But unlike those thermometers there will never be problems with mercury separation or hazardous material cleanup. Different from most electronic thermometers, the "Cordless" TL1-A has no wires to get in the way or break. Battery replacement is easily done through a sealed cover. Encoded calibration is unaffected by temperature, vibration or battery removal. Low battery display, and failure mode indications protect the user from false data.

The TL1-A is our latest stem thermometer. It is an improved version of the original ThermoProbe model TL-1. The TL1-A incorporates glass thermometer simplicity and reliability with the ease of a digital display. Like precision mercury thermometers, the TL1-A has accuracy, repeatability and long-term stability. But unlike those thermometers there will never be problems with mercury separation or hazardous material cleanup. Different from most electronic thermometers, the "Cordless" TL1-A has no wires to get in the way or break. Battery replacement is easily done through a sealed cover. Encoded calibration is unaffected by temperature, vibration or battery removal. Low battery display, and failure mode indications protect the user from false data.

Supplier's Site

Technical Specifications

  ThermoProbe, Inc.
Product Category RTD Temperature Probes
Product Number TL1-A
Product Name Laboratory Thermometer
Sensed Temperature 14 to 320 F (-10 to 160 C)
Application Options Explosion Proof
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Unlock Full Specs
to access all available technical data

Similar Products

CIP Sanitary Connected RTD - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Sensed Temperature ? to 399 F (? to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Sanitary RTD's - Style RTS - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Options Designed Specifically for Sanitary Applications
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
View Details