The TL1-R thermometer is a compact reference thermometer with accuracy comparable to instrument systems costing twice as much. It has all the features of our standard TL1-A plus a higher level of accuracy. It can be used in applications where extreme accuracy is required. The TL1-R is also perfect for metrology applications and as a calibration reference thermometer. It is an extremely accurate portable hand held instrument that is ideally suited for field applications and indoor laboratory uses.
| ThermoProbe, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | TL1-R |
| Product Name | Laboratory Thermometer |
| Sensed Temperature | 0.0 to 300 F (-17.78 to 149 C) |
| Application Options | Explosion Proof |
| Element Material | Platinum |
| Reference Resistance | 200 Ohms |