2-PIECE, NON-LINEAR, DIRECT WIRED TYPE
3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT (WITHOUT KNOB), 3 INCH WIDTH X 1 INCH DEPTH X 4-13/16 INCH HEIGHT (WITH KNOB) SIZE
UNSHIELDED TWISTED PAIR CABLE TYPE
+/- 0.36 DEG F ACCURACY
UL 94, CE, FCC APPROVAL
COMMERCIAL BUILDING APPLICATION
2 INCH X 4 INCH JUNCTION BOX, WALL/VERTICAL MOUNT MOUNTING
45 TO 99 DEG F OPERATING TEMPERATURE
55 TO 85 DEG F TEMPERATURE RANGE
-40 TO 150 DEG F STORAGE TEMPERATURE
LONWORKS BUS, T7350 THERMOSTAT SIGNAL COMPATIBILITY
SENSOR RESISTANCE 20 KILO OHM
ENCLOSURE MATERIAL PLASTIC
COLOR WHITE
WIRE SIZE 16 TO 22 AWG
INCLUDES HUMIDITY, SETPOINT DIAL, LON JACK, OVERRIDE BUTTON WITH LED
USED ON EXCEL 10/15/80/100/500/600 SERIES, W7750/W7751A/W7752/W
7753/W7761 CONTROLLER, SPY
SERIES TR20 MODEL
2-PIECE, NON-LINEAR, DIRECT WIRED TYPE
3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT (WITHOUT KNOB), 3 INCH WIDTH X 1 INCH DEPTH X 4-13/16 INCH HEIGHT (WITH KNOB) SIZE
UNSHIELDED TWISTED PAIR CABLE TYPE
+/- 0.36 DEG F ACCURACY
UL 94, CE, FCC APPROVAL
COMMERCIAL BUILDING APPLICATION
2 INCH X 4 INCH JUNCTION BOX, WALL/VERTICAL MOUNT MOUNTING
45 TO 99 DEG F OPERATING TEMPERATURE
55 TO 85 DEG F TEMPERATURE RANGE
-40 TO 150 DEG F STORAGE TEMPERATURE
LONWORKS BUS, T7350 THERMOSTAT SIGNAL COMPATIBILITY
SENSOR RESISTANCE 20 KILO OHM
ENCLOSURE MATERIAL PLASTIC
COLOR WHITE
WIRE SIZE 16 TO 22 AWG
INCLUDES HUMIDITY, SETPOINT DIAL, LON JACK, OVERRIDE BUTTON WITH LED
USED ON EXCEL 10/15/80/100/500/600 SERIES, W7750/W7751A/W7752/W
7753/W7761 CONTROLLER, SPY
SERIES TR20 MODEL
2-PIECE, NON-LINEAR, DIRECT WIRED TYPE
3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT (WITHOUT KNOB), 3 INCH WIDTH X 1 INCH DEPTH X 4-13/16 INCH HEIGHT (WITH KNOB) SIZE
UNSHIELDED TWISTED PAIR CABLE TYPE
+/- 0.36 DEG F ACCURACY
UL 94, CE, FCC APPROVAL
COMMERCIAL BUILDING APPLICATION
2 INCH X 4 INCH JUNCTION BOX, WALL/VERTICAL MOUNT MOUNTING
45 TO 99 DEG F OPERATING TEMPERATURE
55 TO 85 DEG F TEMPERATURE RANGE
-40 TO 150 DEG F STORAGE TEMPERATURE
LONWORKS BUS, T7350 THERMOSTAT SIGNAL COMPATIBILITY
SENSOR RESISTANCE 20 KILO OHM
ENCLOSURE MATERIAL PLASTIC
COLOR WHITE
WIRE SIZE 16 TO 22 AWG
INCLUDES HUMIDITY, SETPOINT DIAL, LON JACK, OVERRIDE BUTTON WITH LED
USED ON EXCEL 10/15/80/100/500/600 SERIES, W7750/W7751A/W7752/W7753/W7761 CONTROLLER, SPY
2-PIECE, NON-LINEAR, DIRECT WIRED TYPE
3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT (WITHOUT KNOB), 3 INCH WIDTH X 1 INCH DEPTH X 4-13/16 INCH HEIGHT (WITH KNOB) SIZE
UNSHIELDED TWISTED PAIR CABLE TYPE
+/- 0.36 DEG F ACCURACY
UL 94, CE, FCC APPROVAL
COMMERCIAL BUILDING APPLICATION
2 INCH X 4 INCH JUNCTION BOX, WALL/VERTICAL MOUNT MOUNTING
45 TO 99 DEG F OPERATING TEMPERATURE
55 TO 85 DEG F TEMPERATURE RANGE
-40 TO 150 DEG F STORAGE TEMPERATURE
LONWORKS BUS, T7350 THERMOSTAT SIGNAL COMPATIBILITY
SENSOR RESISTANCE 20 KILO OHM
ENCLOSURE MATERIAL PLASTIC
COLOR WHITE
WIRE SIZE 16 TO 22 AWG
INCLUDES HUMIDITY, SETPOINT DIAL, LON JACK, OVERRIDE BUTTON WITH LED
USED ON EXCEL 10/15/80/100/500/600 SERIES, W7750/W7751A/W7752/W
7753/W7761 CONTROLLER, SPY
SERIES TR20 MODEL
2-PIECE, NON-LINEAR, DIRECT WIRED TYPE
3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT (WITHOUT KNOB), 3 INCH WIDTH X 1 INCH DEPTH X 4-13/16 INCH HEIGHT (WITH KNOB) SIZE
UNSHIELDED TWISTED PAIR CABLE TYPE
+/- 0.36 DEG F ACCURACY
UL 94, CE, FCC APPROVAL
COMMERCIAL BUILDING APPLICATION
2 INCH X 4 INCH JUNCTION BOX, WALL/VERTICAL MOUNT MOUNTING
45 TO 99 DEG F OPERATING TEMPERATURE
55 TO 85 DEG F TEMPERATURE RANGE
-40 TO 150 DEG F STORAGE TEMPERATURE
LONWORKS BUS, T7350 THERMOSTAT SIGNAL COMPATIBILITY
SENSOR RESISTANCE 20 KILO OHM
ENCLOSURE MATERIAL PLASTIC
COLOR WHITE
WIRE SIZE 16 TO 22 AWG
INCLUDES HUMIDITY, SETPOINT DIAL, LON JACK, OVERRIDE BUTTON WITH LED
USED ON EXCEL 10/15/80/100/500/600 SERIES, W7750/W7751A/W7752/W7753/W7761 CONTROLLER, SPY