Fluid Components Intl. (FCI) Datasheets for Mass Flow Switches
Mass liquid flow switches and mass gas flow switches are devices used for measuring the flow or quantity of a moving liquid or gas in terms of a unit of mass per unit time, such as pounds per minute. These devices may be sensors with electrical output or may be stand-alone instruments with local displays and controls.
Mass Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| The FLT93B BASIC insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer... | |
| The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is... | |
| The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial... | |
| The FLT93L inline type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing... | |
| The FLT93S insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial... |