The wide operating voltage, increased efficiency and automatic synchronisation of the Solex xenon beacons make them a universal solution for many types of alarm/monitoring systems. The base lock and tamper switch make these xenon beacons ideal for security applications.
Wide operating voltage up to 60Vdc. Automatic synchronisation. Constant performance over voltage range. Base lock - beacon can be secured to base. Tamper switch for security applications
Supply Voltage = 9 - 60 V dc
Light Effect = Flashing
Lens Colour = Blue
Mounting Style = Surface Mount
Bulb Type = Xenon
Current Type = DC
Base Diameter = 93mm
Housing Colour = White
Lamp Included = Yes
Series = Solex
RS Components, Ltd. | |
---|---|
Product Category | Warning Lights |
Product Number | 208358 |
Mounting | Surface Mount |