22.5mm panel mount. Adjustable volume on 45mm and 65mm to <85dB. Selectable Continuous or Pulsing. 65mm adds alternating frequency. Light synchronized with Sound. IP65 rating
Supply Voltage = 240 V ac
Lens Colour = Amber
Mounting Style = Panel Mount
Current Type = AC
Light Effect = Flashing, Steady
Sounder Type = Electronic
Decibels at 1 Metre = 103dB
Series = 855PC
Bulb Type = LED
Housing Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Warning Lights |
Product Number | 5364359 |
Mounting | Flush or Panel Mounted; Panel Mount |