2-stage alarm. Automatically synchronising. Reverse polarity diode protection. Xenon tube. 4 gland knockouts in side and back
Supply Voltage = 24 V dc
Lens Colour = Red
Mounting Style = Surface Mount
Current Type = DC
Light Effect = Flashing
Sounder Type = Electronic
Decibels at 1 Metre = 100dB
Series = SONFL1
Bulb Type = Xenon
Housing Colour = Red
RS Components, Ltd. | |
---|---|
Product Category | Warning Lights |
Product Number | 6173558 |
Mounting | Surface Mount |