Patlite LFH series LED warning lights provides about 110 bright flashes per minute and are suitable for use indoor or outdoor. The LFH series is available in 12VDC, 24VDC, 48VDC, and 90-250VAC. In the upright position, the LFH offers water resistance (IP66) with its tough construction. LFH series has superior visibility as it has a night-time visibility of 3,280 feet (1,000m). The long life LED makes it ideal for placement in hard to service locations. The sun-light visible LED and ruggedness of the LFH allows for it to be used in various environments.
Supply Voltage = 12 V dc
Light Effect = Flashing
Lens Colour = Amber
Mounting Style = Base Mount
Bulb Type = LED
Current Consumption = 500mA
Base Diameter = 100mm
Lamp Included = Yes
Series = LFH
Height = 143.5mm
RS Components, Ltd. | |
---|---|
Product Category | Warning Lights |
Product Number | 8642649 |
Mounting | Base Mount |