Patlite AR-070 series Explosion-safe signal light tower featuring an LED light that is versatile and energy-efficient. The vertical and horizontal cut lenses in combination with a double-reflection system enhances the LED light diffusion to create a unique, full and brilliant light. The lenses and main body are made of strong synthetic materials with characteristics to withstand harsh environments. The AR-070 Signal towers are available in a range of combinations from 1 to 5 LED units with any colour combination. In addition to its continuous lighting condition, the Signal Light can also be ordered with flashing / non-flashing functions.
Explosion-safe for gas and dust. Suitable for Zone 2 and Zone 22. CE compliance in accordance to ATEX. LED double reflection lighting system. From 1 to 5 tiers. Ingress protection of IP65 . Wall mount or direct mount
Series = AR-070
Number of Light Elements = 4
Lens Colour = Red/Green/Amber/Blue
Bulb Type = LED
Light Effect = Flashing, Steady
Sounder Component = No Sounder Component
Multifunction = Yes
Decibels at 1 Metre = 85dB
Mounting Style = Base Mount, Wall Mount
Height = 264mm
RS Components, Ltd. | |
---|---|
Product Category | Warning Lights |
Product Number | 8642295 |
Mounting | Base Mount, Wall Mount |