Tornado's P 15 Wet/Dry Vacuum is one of the toughest, most versatile, and cost-effective tank vacuums on the market. Available in a polyethylene body, this vacuum is mounted on four easy transport wheelsfor easy maneuverability and stability. With a 1.61 HP vac motor, the unit generates 114 CFM and 90" of water lift. The P series effectively handles general dry debris in commercial environments, as well as liquids such as water, scrubbing solutions, and stripping solutions. This vacuum is perfect not only for general maintenance and cleaning, but also for use with floor machines and other mopping and scrubbing operations as well.
Optional front mount squeegee
Powerful 1.61 hp motor
Sound insulated vacuum head unit
114 cfm and 90” waterlift
Durable polyethylene dolly with push handle
Two stage dust-free filtration process
360-degree hose rotation
14” rug , crevice, dust, and squeegee tool
Built in wheels
Tornado's P 15 Wet/Dry Vacuum is one of the toughest, most versatile, and cost-effective tank vacuums on the market. Available in a polyethylene body, this vacuum is mounted on four easy transport wheelsfor easy maneuverability and stability. With a 1.61 HP vac motor, the unit generates 114 CFM and 90" of water lift. The P series effectively handles general dry debris in commercial environments, as well as liquids such as water, scrubbing solutions, and stripping solutions. This vacuum is perfect not only for general maintenance and cleaning, but also for use with floor machines and other mopping and scrubbing operations as well.
- Optional front mount squeegee
- Powerful 1.61 hp motor
- Sound insulated vacuum head unit
- 114 cfm and 90” waterlift
- Durable polyethylene dolly with push handle
- Two stage dust-free filtration process
- 360-degree hose rotation
- 14” rug , crevice, dust, and squeegee tool
- Built in wheels