Sure-Flo Fittings Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| Easily and quickly attached to the end of the aluminum suction pipe by drilling three holes in the tubing and inserting bolts. Made of aluminum castings and perforated sheet aluminum,... | |
| Gravel Pack Strainers are made with an inner screen of 1/8 inch perforated aluminum and an outer screen of 1/4 inch perforated aluminum. The space between these screens can be... | |
| The horizontal strainer is designed to lie near the bottom of a stream or pond. Each cylindrical strainer has 1/4 inch holes and is fully perforated, thus allowing the suction... | |
| These strainers will attach to the end of PVC pipe or iron pipe (IPS). Made with aluminum castings top and bottom, and an aluminum screen (1/4 holes). They are light... | |
| This rugged aluminum strainer quickly bolts on the end of an aluminum suction line. It will hold the weight of a man standing on the screen, yet it weighs only... |