Sure-Flo Fittings Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
Combining an attachment coupling, a 45 degree elbow, a foot valve and a strainer, this SURE-FLO Aluminum Foot Valve fulfils every requirement. A half inch female pipe thread is provided...
This 45 degree foot valve attaches to a NPT thread end; hose, steel pipe, or PVC.
This foot valve matches the bolt pattern of a standard 125 pound cast iron companion flange or a schedule 80 PVC flange.