The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the compressed air system enabling easy and safe maintenance work to be carried out. The COMBO-D-LUX reduces installation time, and eliminates various other components.
Key Features:
•Digital programming up to 99 hours
•Easy digital programming luxury
•Large/high discharge capacity
•Program count-down visibility
•Integrated ball valve and mesh strainer
•Operating presure 0 to 230 psi
•Large (4.0 mm) valve orifice
•Stainless steel inner moving valve parts
•Easy and quick valve servicing
•Test feature
•Suitable for all types of compressed air systems
•Easy maintenance
JORC Industrial LLC | |
---|---|
Product Category | Strainers |
Product Name | Combo D-Lux Integrated Strainer/Ball Valve Drain Assembly |
Strainer Style | Strainer Assembly |
Strainer Type | In-line Strainers; Integrated Mesh Strainer |
Applications | General Purpose |
Media | Gas |