CS & BS Series Cone & Basket Strainers are used to protect fluid and gas handling equipment by removing debris during system start-up. They are easily installed or placed between large flange faces without modifying the surrounding pipe work, and are also easily removable.
| Thermon, Inc | |
|---|---|
| Product Category | Strainers |
| Product Number | CS & BS |
| Product Name | Cone & Basket Strainer |
| Strainer Style | Strainer Assembly; Strainer Element |
| Strainer Type | Simplex Basket; Conical Line |
| Applications | Coolant |
| Agency Approvals | ASME Section VIII Div.1 & 2 |
| Media | Liquid |