Emerson Process Management, Rosemount Division Smart Temperature Transmitter 3144PD1A1NAB4M5Q4XA

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Temperature Transmitter - 3144PD1A1NAB4M5Q4XA - Transcat, Inc.
Rochester, NY, USA
Smart Temperature Transmitter
3144PD1A1NAB4M5Q4XA
Smart Temperature Transmitter 3144PD1A1NAB4M5Q4XA
Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input NA - No Approval B4 - Universal Mounting Bracket for 2-inch pipe and panel mounting—SST bracket and bolts M5 - LCD Display Q4 - Calibration Certificate (3-Point Calibration) XA - Sensor Specified Separately and Assembled to Transmitter

Product Highlights

  • D1 - Field Mount Housing (Dual-Compartment)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 1 - Single-Sensor Input
  • NA - No Approval
  • B4 - Universal Mounting Bracket for 2-inch pipe and panel mounting—SST bracket and bolts
  • M5 - LCD Display
  • Q4 - Calibration Certificate (3-Point Calibration)
  • XA - Sensor Specified Separately and Assembled to Transmitter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 3144PD1A1NAB4M5Q4XA
Product Name Smart Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Temperature transmitter - TU4707 - ifm electronic gmbh
Specs
Output Analog Voltage (e.g. 1-5 Vdc)
Reference Material Platinum
Reference Resistance 1000 Ohms
View Details
Profibus® PA/Foundation Fieldbus Transmitter Din Rail (FISCO / ATEX / CSA /FM) - 6350B - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Features Intrinsically Safe
Sensor Connection Screw Clamps or Lugs
View Details
Temperature Transmitters - SITRANS TH400 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
SureSignal® Transmitter Line -  - Thermalogic Corporation
Thermalogic Corporation
Specs
Output Analog Current (Typical 4-20 mA) (optional feature); Analog Voltage (e.g. 1-5 Vdc) (optional feature); Other Output Option (optional feature)
Other Input Accepts Generic Analog Voltage Inputs (optional feature); Accepts Generic Analog Current Inputs (optional feature); Accepts Generic Resistance Inputs (optional feature); Accepts Other Specific Sensor Inputs (optional feature)
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details